DS/EN ISO 13297
Small craft – Electrical systems – Alternating current installations (ISO 13297:2014)
inactive
Buy Now
| Organization: | DS |
| Publication Date: | 9 October 2018 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Small craft): | 47.080 |
scope:
ISO 13297:2014 specifies the requirements for the design, construction and installation of low-voltage alternating current electrical systems which operate at nominal voltages of less than 250 V single phase on small craft of hull length up to 24 m. Additional information to be included in the owner's manual is listed.
Document History
April 25, 2023
Small craft – Electrical systems – Alternating and direct current installations (ISO 13297:2020)
This International Standard specifies the requirements for the design, construction and installation of the types of d.c. and a.c. electrical systems described below, either individually or in...
October 26, 2022
Small craft – Electrical systems – Alternating and direct current installations – Amendment 1 (ISO 13297:2020/Amd 1:2022)
This International Standard specifies the requirements for the design, construction and installation of the types of d.c. and a.c. electrical systems described below, either individually or in...
April 21, 2021
Small craft – Electrical systems – Alternating and direct current installations (ISO 13297:2020)
This International Standard specifies the requirements for the design, construction and installation of the types of d.c. and a.c. electrical systems described below, either individually or in...
DS/EN ISO 13297
October 9, 2018
Small craft – Electrical systems – Alternating current installations (ISO 13297:2014)
ISO 13297:2014 specifies the requirements for the design, construction and installation of low-voltage alternating current electrical systems which operate at nominal voltages of less than 250 V...
January 5, 2015
Small craft – Electrical systems – Alternating current installations
This International Standard specifies the requirements for the design, construction and installation of lowvoltage alternating current electrical systems which operate at nominal voltages of less...
December 12, 2012
Small craft - Electrical systems - Alternating current installations
This International Standard establishes the requirements for the design, construction and installation of low-voltage alternating current electrical systems which operate at nominal voltages less...
February 9, 2001
Small craft - Electrical systems - Alternating current installations
This standard specifies the requirements for the design, construction and installation of low-voltage alternating current electrical systems which operate at nominal voltages less than 250 V single...
Small craft – Electrical systems – Alternating current installations (ISO/DIS 13297:2018)
This International Standard specifies the requirements for the design, construction and installation of the types of d.c. and a.c. electrical systems described below, either individually or in...
Small craft – Electrical systems – Alternating and direct current installations (ISO/FDIS 13297:2020)
This International Standard specifies the requirements for the design, construction and installation of the types of d.c. and a.c. electrical systems described below, either individually or in...
Small craft - Electrical systems - Alternating current installations (ISO/FDIS 13297:2014)
This International Standard specifies the requirements for the design, construction and installation of lowvoltage alternating current electrical systems which operate at nominal voltages of less...
Small craft - Electrical systems - Alternating current installations (ISO/FDIS 13297:2012)
This International Standard establishes the requirements for the design, construction and installation of low-voltage alternating current electrical systems which operate at nominal voltages less...
Small craft - Electrical systems - Alternating current installations (ISO/DIS 13297:2009)
This International Standard establishes the requirements for the design, construction and installation of lowvoltage alternating current electrical systems which operate at nominal voltages less than...