DS/EN ISO 13297

Small craft – Electrical systems – Alternating and direct current installations (ISO 13297:2020)

active
Organization: DS
Publication Date: 21 April 2021
Status: active
Page Count: 44
ICS Code (Small craft): 47.080
scope:

This International Standard specifies the requirements for the design, construction and installation of the types of d.c. and a.c. electrical systems described below, either individually or in combination. a) low-voltage alternating current electrical systems which operate at nominal voltages of less than 250 V single phase and extra-low-voltage direct current (d.c.) electrical systems which operate at nominal potentials of 50 V d.c. or less on small craft. b) Single-phase alternating current systems which operate at a nominal voltage not exceeding a.c. 250 V. It is noted that IEC 60092-507 applies to recreational craft of less than 24 m hull length in respect of three-phase alternating current installations which operate at a nominal voltage not exceeding a.c. 500 V. This standard does not cover the following: - electrical propulsion circuits exceeding 50 V d.c.. which are addressed by ISO 16315; - Any conductor that is part of an outboard engine assembly and which does not extend beyond the outboard engine manufacturers supplied cowling. Additional information to be included in the owner's manual is listed in Annex B.

Document History

April 25, 2023
Small craft – Electrical systems – Alternating and direct current installations (ISO 13297:2020)
This International Standard specifies the requirements for the design, construction and installation of the types of d.c. and a.c. electrical systems described below, either individually or in...
October 26, 2022
Small craft – Electrical systems – Alternating and direct current installations – Amendment 1 (ISO 13297:2020/Amd 1:2022)
This International Standard specifies the requirements for the design, construction and installation of the types of d.c. and a.c. electrical systems described below, either individually or in...
DS/EN ISO 13297
April 21, 2021
Small craft – Electrical systems – Alternating and direct current installations (ISO 13297:2020)
This International Standard specifies the requirements for the design, construction and installation of the types of d.c. and a.c. electrical systems described below, either individually or in...
October 9, 2018
Small craft – Electrical systems – Alternating current installations (ISO 13297:2014)
ISO 13297:2014 specifies the requirements for the design, construction and installation of low-voltage alternating current electrical systems which operate at nominal voltages of less than 250 V...
January 5, 2015
Small craft – Electrical systems – Alternating current installations
This International Standard specifies the requirements for the design, construction and installation of lowvoltage alternating current electrical systems which operate at nominal voltages of less...
December 12, 2012
Small craft - Electrical systems - Alternating current installations
This International Standard establishes the requirements for the design, construction and installation of low-voltage alternating current electrical systems which operate at nominal voltages less...
February 9, 2001
Small craft - Electrical systems - Alternating current installations
This standard specifies the requirements for the design, construction and installation of low-voltage alternating current electrical systems which operate at nominal voltages less than 250 V single...
Small craft – Electrical systems – Alternating current installations (ISO/DIS 13297:2018)
This International Standard specifies the requirements for the design, construction and installation of the types of d.c. and a.c. electrical systems described below, either individually or in...
Small craft – Electrical systems – Alternating and direct current installations (ISO/FDIS 13297:2020)
This International Standard specifies the requirements for the design, construction and installation of the types of d.c. and a.c. electrical systems described below, either individually or in...
Small craft - Electrical systems - Alternating current installations (ISO/FDIS 13297:2014)
This International Standard specifies the requirements for the design, construction and installation of lowvoltage alternating current electrical systems which operate at nominal voltages of less...
Small craft - Electrical systems - Alternating current installations (ISO/FDIS 13297:2012)
This International Standard establishes the requirements for the design, construction and installation of low-voltage alternating current electrical systems which operate at nominal voltages less...
Small craft - Electrical systems - Alternating current installations (ISO/DIS 13297:2009)
This International Standard establishes the requirements for the design, construction and installation of lowvoltage alternating current electrical systems which operate at nominal voltages less than...

References

Advertisement