ISO 14839-1
Mechanical vibration - Vibration of rotating machinery equipped with active magnetic bearings - Part 1: Vocabulary
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 October 2018 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Vibrations, shock and vibration measurements): | 17.160 |
| ICS Code (Metrology and measurement. Physical phenomena (Vocabularies)): | 01.040.17 |
scope:
This document defines terms relating to rotating machinery equipped with active magnetic bearings.
NOTE General terms and definitions of mechanical vibration are given in ISO 2041; those relating to balancing are given in ISO 21940-2; those relating to geometric characteristics such as coaxiality, concentricity and runout are explained in ISO 1101.
Document History
ISO 14839-1
October 1, 2018
Mechanical vibration - Vibration of rotating machinery equipped with active magnetic bearings - Part 1: Vocabulary
This document defines terms relating to rotating machinery equipped with active magnetic bearings.
NOTE General terms and definitions of mechanical vibration are given in ISO 2041; those relating to...
November 1, 2010
Mechanical vibration — Vibration of rotating machinery equipped with active magnetic bearings — Part 1: Vocabulary AMENDMENT 1
Foreword
ISO (the International Organization for Standardization) is a worldwide federation of national standards bodies (ISO member bodies). The work of preparing International Standards is...
May 1, 2002
Mechanical Vibration - Vibration of Rotating Machinery Equipped with Active Magnectic Bearings - Part 1: Vocabulary
This part of ISO 14839 defines terms relating to rotating machinery equipped with active magnetic bearings.
NOTE General terms and definitions of mechanical vibration are given in ISO 2041; those...