ISO 14839-1

Mechanical Vibration - Vibration of Rotating Machinery Equipped with Active Magnectic Bearings - Part 1: Vocabulary

inactive
Buy Now
Organization: ISO
Publication Date: 1 May 2002
Status: inactive
Page Count: 38
ICS Code (Vibrations, shock and vibration measurements): 17.160
ICS Code (Metrology and measurement. Physical phenomena (Vocabularies)): 01.040.17
scope:

This part of ISO 14839 defines terms relating to rotating machinery equipped with active magnetic bearings.

NOTE General terms and definitions of mechanical vibration are given in ISO 2041; those relating to balancing are given in ISO 1925.

Document History

October 1, 2018
Mechanical vibration - Vibration of rotating machinery equipped with active magnetic bearings - Part 1: Vocabulary
This document defines terms relating to rotating machinery equipped with active magnetic bearings. NOTE General terms and definitions of mechanical vibration are given in ISO 2041; those relating to...
November 1, 2010
Mechanical vibration — Vibration of rotating machinery equipped with active magnetic bearings — Part 1: Vocabulary AMENDMENT 1
Foreword ISO (the International Organization for Standardization) is a worldwide federation of national standards bodies (ISO member bodies). The work of preparing International Standards is...
ISO 14839-1
May 1, 2002
Mechanical Vibration - Vibration of Rotating Machinery Equipped with Active Magnectic Bearings - Part 1: Vocabulary
This part of ISO 14839 defines terms relating to rotating machinery equipped with active magnetic bearings. NOTE General terms and definitions of mechanical vibration are given in ISO 2041; those...

References

Advertisement