CSA ISO/IEC 9579

Information technology - Remote database access for SQL with security enhancement

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2004
Status: active
Page Count: 133
ICS Code (Languages used in information technology): 35.060
scope:

Introduction

Remote Database Access for SQL (RDA/SQL) International Standard is a member of a set of International Standards produced to facilitate the interworking of computer systems. This International Standard conforms to the model defined in ISO/IEC 10032, Information technology - Reference Model of Data Management.

Remote Database Access for SQL can be used to provide remote data access to a database management system conforming to ISO/IEC 9075 (Database Language SQL).

The goal of Remote Database Access for SQL is to allow, with a minimum of technical agreement outside this International Standard, the interconnection of applications and database systems:

- from different manufacturers,

- under different managements,

- of different levels of complexity,

- exploiting different technologies.

An application may itself be a database system and therefore this International Standard can be used to support multi-database system interworking.

 

Document History

January 1, 2004
Information technology — Remote database access for SQL with security enhancement
A description is not available for this item.
CSA ISO/IEC 9579
January 1, 2004
Information technology - Remote database access for SQL with security enhancement
Introduction Remote Database Access for SQL (RDA/SQL) International Standard is a member of a set of International Standards produced to facilitate the interworking of computer systems. This...
January 1, 2004
Information technology - Remote database access for SQL with security enhancement
Introduction Remote Database Access for SQL (RDA/SQL) International Standard is a member of a set of International Standards produced to facilitate the interworking of computer systems. This...
January 1, 2004
Information Technology - Remote database access for SQL with security enhancement
This International Standard, Remote Database Access for SQL (RDA), defines a model for the remote interaction of an SQL-client and one or more SQL-servers through communication media, and defines the...
January 1, 2004
Information technology - Remote database access for SQL with security enhancement
This International Standard does not define: – algorithms for query decomposition or for the combining of results in a distributed database environment, – mechanisms for recovery in the event that...

References

Advertisement