CSA - CAN/CSA-ISO/IEC 9579:04
Information technology - Remote database access for SQL with security enhancement
| Organization: | CSA |
| Publication Date: | 1 January 2004 |
| Status: | inactive |
| Page Count: | 132 |
scope:
Introduction
Remote Database Access for SQL (RDA/SQL) International Standard is a member of a set of International Standards produced to facilitate the interworking of computer systems. This International Standard conforms to the model defined in ISO/IEC 10032, Information technology - Reference Model of Data Management.
Remote Database Access for SQL can be used to provide remote data access to a database management system conforming to ISO/IEC 9075 (Database Language SQL).
The goal of Remote Database Access for SQL is to allow, with a minimum of technical agreement outside this International Standard, the interconnection of applications and database systems:
- from different manufacturers,
- under different managements,
- of different levels of complexity,
- exploiting different technologies.
An application may itself be a database system and therefore this International Standard can be used to support multi-database system interworking.
Document History