DIN EN ISO 11925-2
Reaction to fire tests - Ignitability of products subjected to direct impingement of flame - Part 2: Single-flame source test (ISO 11925-2:2010)
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 February 2011 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Elements of buildings in general): | 91.060.01 |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
| ICS Code (Construction materials in general): | 91.100.01 |
scope:
This part of ISO 11925 specifies a method of test for determining the ignitability of products by direct small flame impingement under zero impressed irradiance using vertically oriented test specimens.
Information on the precision of the test method is given in Annex A.
Document History
July 1, 2020
Reaction to fire tests - Ignitability of products subjected to direct impingement of flame - Part 2: Single-flame source test (ISO 11925-2:2020)
A description is not available for this item.
October 1, 2018
Reaction to fire tests - Ignitability of products subjected to direct impingement of flame - Part 2: Single-flame source test (ISO/DIS 11925-2:2018); German and English version prEN ISO 11925-2:2018
A description is not available for this item.
DIN EN ISO 11925-2
February 1, 2011
Reaction to fire tests - Ignitability of products subjected to direct impingement of flame - Part 2: Single-flame source test (ISO 11925-2:2010)
This part of ISO 11925 specifies a method of test for determining the ignitability of products by direct small flame impingement under zero impressed irradiance using vertically oriented test...
July 1, 2002
Reaction to fire tests for building products - Part 2: Ignitability when subjected to direct impingement of flame (ISO 11925-2:2002)
A description is not available for this item.