DIN EN ISO 11925-2

Reaction to fire tests for building products - Part 2: Ignitability when subjected to direct impingement of flame (ISO 11925-2:2002)

inactive
Buy Now
Organization: DIN
Publication Date: 1 July 2002
Status: inactive
Page Count: 27
ICS Code (Elements of buildings in general): 91.060.01
ICS Code (Fire-resistance of building materials and elements): 13.220.50
ICS Code (Construction materials in general): 91.100.01

Document History

July 1, 2020
Reaction to fire tests - Ignitability of products subjected to direct impingement of flame - Part 2: Single-flame source test (ISO 11925-2:2020)
A description is not available for this item.
October 1, 2018
Reaction to fire tests - Ignitability of products subjected to direct impingement of flame - Part 2: Single-flame source test (ISO/DIS 11925-2:2018); German and English version prEN ISO 11925-2:2018
A description is not available for this item.
February 1, 2011
Reaction to fire tests - Ignitability of products subjected to direct impingement of flame - Part 2: Single-flame source test (ISO 11925-2:2010)
This part of ISO 11925 specifies a method of test for determining the ignitability of products by direct small flame impingement under zero impressed irradiance using vertically oriented test...
DIN EN ISO 11925-2
July 1, 2002
Reaction to fire tests for building products - Part 2: Ignitability when subjected to direct impingement of flame (ISO 11925-2:2002)
A description is not available for this item.
Advertisement