IEC 60745-2-3

Hand-held motor-operated electric tools – Safety – Part 2-3: Particular requirements for grinders, polishers and disk-type sanders CORRIGENDUM 1

inactive
Buy Now
Organization: IEC
Publication Date: 1 February 2011
Status: inactive
Page Count: 2
ICS Code (Electric tools): 25.140.20
scope:

 This clause of Part 1 is applicable, except as follows:

Addition:

This standard applies to grinders, with a rated speed not exceeding a peripheral speed of the accessory of 80 m/s at rated capacity, polishers and disk-type sanders, including angle, straight and vertical. This standard applies to tools with a rated capacity not exceeding 230 mm.

Document History

July 1, 2012
Hand-held motor-operated electric tools – Safety – Part 2-3: Particular requirements for grinders, polishers and disk-type sanders
This clause of Part 1 is applicable, except as follows: Addition: This standard applies to grinders, polishers and disk-type sanders, including angle, straight and vertical tools, with a rated...
July 1, 2012
AMENDMENT 2 Hand-held motor-operated electric tools – Safety – Part 2-3: Particular requirements for grinders, polishers and disk-type sanders
A description is not available for this item.
February 1, 2011
Hand-held motor-operated electric tools – Safety – Part 2-3: Particular requirements for grinders, polishers and disk-type sanders
This clause of Part 1 is applicable, except as follows: Addition: This standard applies to grinders, polishers and disk-type sanders, including angle, straight and vertical tools, with a rated...
IEC 60745-2-3
February 1, 2011
Hand-held motor-operated electric tools – Safety – Part 2-3: Particular requirements for grinders, polishers and disk-type sanders CORRIGENDUM 1
 This clause of Part 1 is applicable, except as follows: Addition: This standard applies to grinders, with a rated speed not exceeding a peripheral speed of the accessory of 80 m/s at rated...
November 1, 2010
AMENDMENT 1 Hand-held motor-operated electric tools – Safety – Part 2-3: Particular requirements for grinders, polishers and disk-type sanders
 This clause of Part 1 is applicable, except as follows: Addition: This standard applies to grinders, with a rated speed not exceeding a peripheral speed of the accessory of 80 m/s at rated...
February 1, 2006
Hand-held motor-operated electric tools – Safety – Part 2-3: Particular requirements for grinders, polishers and disk-type sanders
 This clause of Part 1 is applicable, except as follows: Addition: This standard applies to grinders, with a rated speed not exceeding a peripheral speed of the accessory of 80 m/s at rated...
January 1, 1984
Safety of Hand-Held Motor-Operated Electric Tools - Part 2: Particular Requirements for Grinders, Polishers and Disk-Type Sanders (Amendment 1-1995)
This clause of Part 1 is applicable except as follows: Replacement: This standard applies to electric grinders, polishers and disk-type sanders.

References

Advertisement