IEC 60745-2-3

Hand-held motor-operated electric tools – Safety – Part 2-3: Particular requirements for grinders, polishers and disk-type sanders

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 July 2012
Status: active
Page Count: 90
ICS Code (Electric tools): 25.140.20
scope:

This clause of Part 1 is applicable, except as follows:

Addition:

This standard applies to grinders, polishers and disk-type sanders, including angle, straight and vertical tools, with a rated capacity not exceeding 230 mm. For grinders, the rated speed does not exceed a peripheral speed of the accessory of 80 m/s at rated capacity.

This standard does not apply to dedicated cut-off machines which are covered by IEC 60745-2-22.

This standard does not apply to random-orbit polishers and random-orbit sanders which are covered by IEC 60745-2-4.

This standard does not apply to die grinders utilizing collets or chucks for mounting threaded cones and mandrel mounted wheels which are covered by IEC 60745-2-23.

Document History

IEC 60745-2-3
July 1, 2012
Hand-held motor-operated electric tools – Safety – Part 2-3: Particular requirements for grinders, polishers and disk-type sanders
This clause of Part 1 is applicable, except as follows: Addition: This standard applies to grinders, polishers and disk-type sanders, including angle, straight and vertical tools, with a rated...
July 1, 2012
AMENDMENT 2 Hand-held motor-operated electric tools – Safety – Part 2-3: Particular requirements for grinders, polishers and disk-type sanders
A description is not available for this item.
February 1, 2011
Hand-held motor-operated electric tools – Safety – Part 2-3: Particular requirements for grinders, polishers and disk-type sanders
This clause of Part 1 is applicable, except as follows: Addition: This standard applies to grinders, polishers and disk-type sanders, including angle, straight and vertical tools, with a rated...
February 1, 2011
Hand-held motor-operated electric tools – Safety – Part 2-3: Particular requirements for grinders, polishers and disk-type sanders CORRIGENDUM 1
 This clause of Part 1 is applicable, except as follows: Addition: This standard applies to grinders, with a rated speed not exceeding a peripheral speed of the accessory of 80 m/s at rated...
November 1, 2010
AMENDMENT 1 Hand-held motor-operated electric tools – Safety – Part 2-3: Particular requirements for grinders, polishers and disk-type sanders
 This clause of Part 1 is applicable, except as follows: Addition: This standard applies to grinders, with a rated speed not exceeding a peripheral speed of the accessory of 80 m/s at rated...
February 1, 2006
Hand-held motor-operated electric tools – Safety – Part 2-3: Particular requirements for grinders, polishers and disk-type sanders
 This clause of Part 1 is applicable, except as follows: Addition: This standard applies to grinders, with a rated speed not exceeding a peripheral speed of the accessory of 80 m/s at rated...
January 1, 1984
Safety of Hand-Held Motor-Operated Electric Tools - Part 2: Particular Requirements for Grinders, Polishers and Disk-Type Sanders (Amendment 1-1995)
This clause of Part 1 is applicable except as follows: Replacement: This standard applies to electric grinders, polishers and disk-type sanders.

References

Advertisement