DIN EN ISO 8130-1
Coating powders - Part 1: Determination of particle size distribution by sieving (ISO 8130-1:1992)
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 February 2011 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This part of ISO 8130 specifies a method for the determination of particle size distribution by sieving. It discriminates between particles in the size range for 32 μm to 300 μm.
The method can also be used as an abbreviated procedure, i.e. for the determination of the residue on one single sieve only ("go"/"no go" test).
Document History
August 1, 2019
Coating powders - Part 1: Determination of particle size distribution by sieving (ISO 8130-1:2019)
A description is not available for this item.
April 1, 2018
Coating powders - Part 1: Determination of particle size distribution by sieving (ISO/DIS 8130-1:2018); German and English version prEN ISO 8130-1:2018
A description is not available for this item.
DIN EN ISO 8130-1
February 1, 2011
Coating powders - Part 1: Determination of particle size distribution by sieving (ISO 8130-1:1992)
This part of ISO 8130 specifies a method for the determination of particle size distribution by sieving. It discriminates between particles in the size range for 32 μm to 300 μm.
The method can also...