DIN EN ISO 8130-1
Coating powders - Part 1: Determination of particle size distribution by sieving (ISO 8130-1:2019)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 August 2019 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Paints and varnishes): | 87.040 |
Document History
DIN EN ISO 8130-1
August 1, 2019
Coating powders - Part 1: Determination of particle size distribution by sieving (ISO 8130-1:2019)
A description is not available for this item.
April 1, 2018
Coating powders - Part 1: Determination of particle size distribution by sieving (ISO/DIS 8130-1:2018); German and English version prEN ISO 8130-1:2018
A description is not available for this item.
February 1, 2011
Coating powders - Part 1: Determination of particle size distribution by sieving (ISO 8130-1:1992)
This part of ISO 8130 specifies a method for the determination of particle size distribution by sieving. It discriminates between particles in the size range for 32 μm to 300 μm.
The method can also...