DIN EN 957-6

Stationary training equipment - Part 6: Treadmills, additional specific safety requirements and test methods

inactive
Buy Now
Organization: DIN
Publication Date: 1 February 2011
Status: inactive
Page Count: 26
ICS Code (Indoor sports equipment): 97.220.30
scope:

EN 957-6 specifies safety requirements and test methods for treadmills in addition to the general safety requirements and test methods of EN 957-1 and shall be read in conjunction with it.

EN 957-6 is applicable to power-driven as well as to non-power/manually driven training equipment type treadmills (hereafter referred to as treadmills) with the classes S, H and I and classes A, B and C regarding accuracy.

Document History

June 1, 2014
Stationary training equipment - Part 6: Treadmills, additional specific safety requirements and test methods (includes Amendment A1:2014)
This European Standard specifies safety requirements and test methods for treadmills in addition to the general safety requirements and test methods of EN 957-1. It is intended that EN 957-6 is...
DIN EN 957-6
February 1, 2011
Stationary training equipment - Part 6: Treadmills, additional specific safety requirements and test methods
EN 957-6 specifies safety requirements and test methods for treadmills in addition to the general safety requirements and test methods of EN 957-1 and shall be read in conjunction with it. EN 957-6...
November 1, 2001
Stationary training equipment - Part 6: Treadmills, additional specific safety requirements and test methods; English version of DIN EN 957-6
A description is not available for this item.

References

Advertisement