CEN - EN ISO 29463-2
High-efficiency filters and filter media for removing particles in air - Part 2: Aerosol production, measuring equipment and particle-counting statistics
| Organization: | CEN |
| Publication Date: | 1 October 2018 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Ventilation and air-conditioning systems): | 91.140.30 |
scope:
This part of ISO 29463 specifies the aerosol production and measuring equipment used for testing highefficiency filters and filter media in accordance with ISO 29463-3, ISO 29463-4 and ISO 29463-5, as well as the statistical basis for particle counting with a small number of counted events. It is intended to be used in conjunction with ISO 29463-1, ISO 29463-3, ISO 29463-4 and ISO 29463-5.
Document History