ISO DIS 20500-3

Mobile road construction machinery — Safety — Part 3: Specific requirements for soil-stabilising machines and recycling machines

active, Most Current
Buy Now
Organization: ISO
Publication Date: 10 July 2020
Status: active
Page Count: 36
ICS Code (Road construction): 93.080.10
scope:

This part of ISO 20500, together with part 1, deals with all significant hazards for soil-stabilising machines and recycling machines when they are used as intended and under the conditions of misuse which are reasonably foreseeable by the manufacturer associated with the whole life time of the machine (see Annex C).

The requirements of this part are complementary to the common requirements formulated in ISO 20500-1.

This document does not repeat the requirements from ISO 20500-1, but adds or replaces the requirements for application for soil-stabilising machines and recycling machines.

The following significant and relevant hazards are not covered in this document:

- Lightning.

Document History

ISO DIS 20500-3
July 10, 2020
Mobile road construction machinery — Safety — Part 3: Specific requirements for soil-stabilising machines and recycling machines
This part of ISO 20500, together with part 1, deals with all significant hazards for soil-stabilising machines and recycling machines when they are used as intended and under the conditions of misuse...

References

Advertisement