DOD - SMD 5962-10211

MICROCIRCUIT, LINEAR, RADIATION HARDENED, DUAL 2:1, WIDE BANDWIDTH, ACTIVE MULTIPLEXER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 21 March 2011
Status: inactive
Page Count: 21
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

January 8, 2018
MICROCIRCUIT, LINEAR, RADIATION HARDENED, DUAL 2:1, WIDE BANDWIDTH, ACTIVE MULTIPLEXER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
November 28, 2012
MICROCIRCUIT, LINEAR, RADIATION HARDENED, DUAL 2:1, WIDE BANDWIDTH, ACTIVE MULTIPLEXER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-10211
March 21, 2011
MICROCIRCUIT, LINEAR, RADIATION HARDENED, DUAL 2:1, WIDE BANDWIDTH, ACTIVE MULTIPLEXER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement