B11/STD - ANSI B11.13

Machine Tools - Single and Multiple Spindle Automatic Screw/Bar and Chucking Machines Safety Requirements for Construction, Care and Use

inactive
Buy Now
Organization: B11/STD
Publication Date: 1 January 1992
Status: inactive
Page Count: 37
scope:

This standard applies to single-and multiple-spindle automatic bar and chucking machines in which all tool movements is controlled by the machine.

Specific machines shall include, but not be limited to:

a) Single-spindle automatic bar machines of the tool turret-indexing type;

b) Single-spindle automatic machines of the sliding-headstock type, or those with a fixed headstock and a sliding guide bushing (Swiss-type);

c) Single-spindle automatic machines of the tool-rotating type;

d) Single-spindle automatic chucking machines of the collet and chuck types;

e) Multiple-spindle automatic bar machines;

f) Multiple-spindle automatic chucking machines of the collet and chuck types.

Excluded from the scope of this standard are machines that are manually controlled, such as, but not limited to: lathes, engine lathes, tool room lathes, vertical-shaft lathes, copy tracer lathes, gap and sliding-gap lathes, and combination lathes.

Document History

January 1, 2020
Safety Requirements for Single–Spindle or Multiple–Spindle Automatic Bar and Chucking Machines
A description is not available for this item.
January 1, 1992
Single- and Multiple-Spindle Automatic Bar and Chucking Machines - Safety Requirements for Construction, Care and Use
A description is not available for this item.
ANSI B11.13
January 1, 1992
Machine Tools - Single and Multiple Spindle Automatic Screw/Bar and Chucking Machines Safety Requirements for Construction, Care and Use
This standard applies to single-and multiple-spindle automatic bar and chucking machines in which all tool movements is controlled by the machine. Specific machines shall include, but not be limited...
January 1, 1992
Machine Tools - Single- and Multiple-Spindle Automatic Bar and Chucking Machines - Safety Requirements for Construction, Care, and Use
A description is not available for this item.
January 1, 1983
MACHINE TOOLS - SINGLE- AND MULTIPLE-SPINDLE AUTOMATIC SCREW/BAR AND CHUCKING MACHINES - SAFETY REQUIREMENTS FOR CONSTRUCTION, CARE, AND USE
A description is not available for this item.
August 6, 1975
Safety requirements for the construction, care, and use of single- and multiple-spindle automatic screw/bar and chucking machines
General. This standard applies to single- and multiple-spindle automatic screw /bar and chucking machines in which all tool movement is controlled by the machine. These machines are also equipped...

References

Advertisement