DIN EN ISO 16283-2
Acoustics - Field measurement of sound insulation in buildings and of building elements - Part 2: Impact sound insulation (ISO 16283-2:2018)
| Organization: | DIN |
| Publication Date: | 1 November 2018 |
| Status: | inactive |
| Page Count: | 54 |
| ICS Code (Acoustics in building. Sound insulation): | 91.120.20 |
| ICS Code (Ceilings. Floors. Stairs): | 91.060.30 |
scope:
This document specifies procedures to determine the impact sound insulation using sound pressure measurements with an impact source operating on a floor or stairs in a building. These procedures are intended for room volumes in the range from 10 m3 to 250 m3 in the frequency range from 50 Hz to 5 000 Hz. The test results can be used to quantify, assess and compare the impact sound insulation in unfurnished or furnished rooms where the sound field can approximate to a diffuse field.
Document History