DIN EN ISO 16283-2

Acoustics - Field measurement of sound insulation in buildings and of building elements - Part 2: Impact sound insulation (ISO 16283-2:2020)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2020
Status: active
Page Count: 56
ICS Code (Acoustics in building. Sound insulation): 91.120.20
ICS Code (Ceilings. Floors. Stairs): 91.060.30

Document History

DIN EN ISO 16283-2
November 1, 2020
Acoustics - Field measurement of sound insulation in buildings and of building elements - Part 2: Impact sound insulation (ISO 16283-2:2020)
A description is not available for this item.
November 1, 2019
Acoustics - Field measurement of sound insulation in buildings and of building elements - Part 2: Impact sound insulation (ISO/DIS 16283-2:2019); German and English version prEN ISO 16283-2:2019
A description is not available for this item.
November 1, 2018
Acoustics - Field measurement of sound insulation in buildings and of building elements - Part 2: Impact sound insulation (ISO 16283-2:2018)
This document specifies procedures to determine the impact sound insulation using sound pressure measurements with an impact source operating on a floor or stairs in a building. These procedures are...
September 1, 2017
Acoustics - Field measurement of sound insulation in buildings and of building elements - Part 2: Impact sound insulation (ISO/DIS 16283-2:2017); German and English version prEN ISO 16283-2:2017
A description is not available for this item.
May 1, 2016
Acoustics - Field measurement of sound insulation in buildings and of building elements - Part 2: Impact sound insulation (ISO 16283-2:2015)
A description is not available for this item.

References

Advertisement