DIN EN ISO 11238
Health informatics - Identification of medicinal products - Data elements and structures for the unique identification and exchange of regulated information on substances (ISO 11238:2018)
| Organization: | DIN |
| Publication Date: | 1 November 2018 |
| Status: | active |
| Page Count: | 72 |
| ICS Code (IT applications in health care technology): | 35.240.80 |
scope:
This document provides an information model to define and identify substances within medicinal products or substances used for medicinal purposes, including dietary supplements, foods and cosmetics. The information model can be used in the human and veterinary domain since the principles are transferrable. Other standards and external terminological resources are referenced that are applicable to this document.
Document History