DIN EN ISO 11238
Health informatics - Identification of medicinal products - Data elements and structures for the unique identification and exchange of regulated information on substances (ISO 11238:2012)
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 March 2013 |
| Status: | inactive |
| Page Count: | 48 |
| ICS Code (IT applications in health care technology): | 35.240.80 |
scope:
This International Standard provides an information model to define and identify substances within medicinal products or substances used for medicinal purposes, including dietary supplements, foods and cosmetics. Other standards and external terminological resources are referenced that are applicable to this International Standard.
Document History
November 1, 2018
Health informatics - Identification of medicinal products - Data elements and structures for the unique identification and exchange of regulated information on substances (ISO 11238:2018)
This document provides an information model to define and identify substances within medicinal products or substances used for medicinal purposes, including dietary supplements, foods and cosmetics....
July 1, 2017
Health informatics - Identification of medicinal products - Data elements and structures for the unique identification and exchange of regulated information on substances (ISO/DIS 11238:2017); German and English version prEN ISO 11238:2017
A description is not available for this item.
DIN EN ISO 11238
March 1, 2013
Health informatics - Identification of medicinal products - Data elements and structures for the unique identification and exchange of regulated information on substances (ISO 11238:2012)
This International Standard provides an information model to define and identify substances within medicinal products or substances used for medicinal purposes, including dietary supplements, foods...