DIN 18055/A1

Criteria for the use of windows and exterior doors in accordance with DIN EN 14351-1

pending
Organization: DIN
Publication Date: 1 November 2018
Status: pending
Page Count: 15
ICS Code (Doors and windows): 91.060.50

Document History

September 1, 2020
Criteria for the use of windows and external doors in accordance with DIN EN 14351-1
A description is not available for this item.
DIN 18055/A1
November 1, 2018
Criteria for the use of windows and exterior doors in accordance with DIN EN 14351-1
A description is not available for this item.
November 1, 2014
Criteria for the use of windows and exterior doors in accordance with DIN EN 14351-1
Diese Norm dient dazu, die Kriterien für die Anwendung von Fenstern, einschließlich Dachflächenfenstern, und Außentüren nach DIN EN 14351-1 objektbezogen zu ermitteln. Die Kriterien nach dieser Norm...
July 1, 2013
Requirements and recommendations for windows and external doors
A description is not available for this item.
October 1, 2010
Requirements and recommendations for windows and external doors
A description is not available for this item.
October 1, 1981
Windows; air permeability of joints, water tightness and mechanical strain; requirements and testing
A description is not available for this item.
Advertisement