DIN 18055

Criteria for the use of windows and external doors in accordance with DIN EN 14351-1

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 September 2020
Status: active
Page Count: 36
ICS Code (Doors and windows): 91.060.50

Document History

DIN 18055
September 1, 2020
Criteria for the use of windows and external doors in accordance with DIN EN 14351-1
A description is not available for this item.
November 1, 2018
Criteria for the use of windows and exterior doors in accordance with DIN EN 14351-1
A description is not available for this item.
November 1, 2014
Criteria for the use of windows and exterior doors in accordance with DIN EN 14351-1
Diese Norm dient dazu, die Kriterien für die Anwendung von Fenstern, einschließlich Dachflächenfenstern, und Außentüren nach DIN EN 14351-1 objektbezogen zu ermitteln. Die Kriterien nach dieser Norm...
July 1, 2013
Requirements and recommendations for windows and external doors
A description is not available for this item.
October 1, 2010
Requirements and recommendations for windows and external doors
A description is not available for this item.
October 1, 1981
Windows; air permeability of joints, water tightness and mechanical strain; requirements and testing
A description is not available for this item.
Advertisement