JSA - JIS H 8303

Thermal spraying of self-fluxing alloys

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 October 2010
Status: active
Page Count: 22
ICS Code (Surface treatment): 25.220.20
scope:

This Standard specifies the thermal spraying of self-fluxing alloys principally applied on products, parts, etc. in order to provide them with wear resistance, corrosion resistance, heat resistance and the like.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 14920 : 1999 Thermal spraying - Spraying and fusing of self-fluxing alloys (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.

Document History

JIS H 8303
October 20, 2010
Thermal spraying of self-fluxing alloys
This Standard specifies the thermal spraying of self-fluxing alloys principally applied on products, parts, etc. in order to provide them with wear resistance, corrosion resistance, heat resistance...
May 20, 2004
thermal Spraying of Self-Fluxing Alloy
A description is not available for this item.
January 1, 1994
Spray Fused Coatings of Self-Fluxing Alloys
A description is not available for this item.

References

Advertisement