ISO 12780-1
Geometrical product specifications (GPS) — Straightness — Part 1: Vocabulary and parameters of straightness
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 April 2011 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Metrology and measurement. Physical phenomena (Vocabularies)): | 01.040.17 |
| ICS Code (Properties of surfaces): | 17.040.20 |
scope:
This part of ISO 12780 defines the terms and concepts related to straightness of individual integral features and covers complete straightness profiles only.
NOTE Straightness of an extracted derived axis of a cylinder is defined in ISO 12180-1 and ISO 12180-2.
Document History
ISO 12780-1
April 1, 2011
Geometrical product specifications (GPS) — Straightness — Part 1: Vocabulary and parameters of straightness
This part of ISO 12780 defines the terms and concepts related to straightness of individual integral features and covers complete straightness profiles only.
NOTE Straightness of an extracted...