SNV - SN EN ISO 12780-2

Geometrical product specifications (GPS) - Straightness - Part 2: Specification operators

active, Most Current
Organization: SNV
Publication Date: 1 November 2011
Status: active
Page Count: 20
ICS Code (Properties of surfaces): 17.040.20
scope:

This part of ISO 12780 specifies the complete specification operator for straightness of integral features only and covers complete straightness profiles only, i.e. geometrical characteristics of features of type line.

NOTE Straightness of an extracted median line of a cylinder is defined in ISO 12180-1.

Document History

SN EN ISO 12780-2
November 1, 2011
Geometrical product specifications (GPS) - Straightness - Part 2: Specification operators
This part of ISO 12780 specifies the complete specification operator for straightness of integral features only and covers complete straightness profiles only, i.e. geometrical characteristics of...

References

Advertisement