DS/EN ISO 8130-10

Coating powders – Part 10: Determination of deposition efficiency

active, Most Current
Buy Now
Organization: DS
Publication Date: 21 January 2011
Status: active
Page Count: 18
ICS Code (Paints and varnishes): 87.040
scope:

Specifies a method for determining the percentage by mass of a sprayed coating powder which is actually deposited on a standard test target then powder is sprayed at the target from a spray gun under standard conditions. the method is applicable to powders applied by corona charging or tribo charging. The method may be used to compare the deposition efficiency of different powders with the same gun of different guns with the same powder. This method should only be used for comparison when powders or guns are evaluated consecutively, as the influence of the environment and the equipment can vary significantly with time and location. The results are dependent on the following properties of the powder: a) chemical composition; b) density; c) particle size distribution; d) particle shape; e) flow properties of its mixture in air; f) moisture content and also on the test conditions, including: g) spray pattern produced by the gun; h) gun air pressure; i) gun voltage; j) gun polarity; k) air humidity

Document History

July 19, 2021
Coating powders – Part 10: Determination of deposition efficiency (ISO 8130-10:2021)
This document specifies a method for determining the mass portion in per cent (%) of a sprayed coating powder which is deposited on a test item under known spray gun and environmental conditions. The...
DS/EN ISO 8130-10
January 21, 2011
Coating powders – Part 10: Determination of deposition efficiency
Specifies a method for determining the percentage by mass of a sprayed coating powder which is actually deposited on a standard test target then powder is sprayed at the target from a spray gun under...
Coating powders – Part 10: Determination of deposition efficiency (ISO/DIS 8130-10:2020)
This document specifies a method for determining the mass portion in per cent (%) of a sprayed coating powder which is deposited on a test item under known spray gun and environmental conditions. The...
Coating powders - Part 10: Determination of deposition efficiency (ISO 8130-10:1998)
Specifies a method for determining the percentage by mass of a sprayed coating powder which is actually deposited on a standard test target then powder is sprayed at the target from a spray gun under...
Advertisement