DSF/PREN ISO 8130-10

Coating powders – Part 10: Determination of deposition efficiency (ISO/DIS 8130-10:2020)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 11
ICS Code (Paints and varnishes): 87.040
scope:

This document specifies a method for determining the mass portion in per cent (%) of a sprayed coating powder which is deposited on a test item under known spray gun and environmental conditions. The method is applicable to powders applied by corona or tribo charging and may be used to compare the deposition efficiency of different powders with the same or different gun with the same powder. This method should only be used for comparison when powders or guns are evaluated consecutively, as the influence of the environment and the equipment can vary significantly with time and location.

Document History

July 19, 2021
Coating powders – Part 10: Determination of deposition efficiency (ISO 8130-10:2021)
This document specifies a method for determining the mass portion in per cent (%) of a sprayed coating powder which is deposited on a test item under known spray gun and environmental conditions. The...
January 21, 2011
Coating powders – Part 10: Determination of deposition efficiency
Specifies a method for determining the percentage by mass of a sprayed coating powder which is actually deposited on a standard test target then powder is sprayed at the target from a spray gun under...
DSF/PREN ISO 8130-10
Coating powders – Part 10: Determination of deposition efficiency (ISO/DIS 8130-10:2020)
This document specifies a method for determining the mass portion in per cent (%) of a sprayed coating powder which is deposited on a test item under known spray gun and environmental conditions. The...
Coating powders - Part 10: Determination of deposition efficiency (ISO 8130-10:1998)
Specifies a method for determining the percentage by mass of a sprayed coating powder which is actually deposited on a standard test target then powder is sprayed at the target from a spray gun under...
Advertisement