DOD - SMD 5962-92016

MICROCIRCUIT, DIGITAL-LINEAR, 16-BIT DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 11 October 2018
Status: active
Page Count: 12
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-92016
October 11, 2018
MICROCIRCUIT, DIGITAL-LINEAR, 16-BIT DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
September 12, 2012
MICROCIRCUIT, DIGITAL-LINEAR, 16-BIT DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 18, 2001
MICROCIRCUIT, DIGITAL-LINEAR, 16-BIT DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON
A description is not available for this item.
October 20, 1994
MICROCIRCUIT, DIGITAL-LINEAR, 16-BIT DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement