GMW15774

Chromium Plated Aluminum Wheels and Aluminum Wheel Trim

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 October 2018
Status: active
Page Count: 8
scope:

Introduction

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose. The purpose of this test procedure is to determine the hemming performance of aluminum sheet material for body closure applications. In this test, a sheet sample is bent in a 3-point bend test device to 180 degrees.

Applicability. This test procedure and evaluation method applies for all hemming processes, including table top hemming, press hemming, and roller hemming.

Document History

GMW15774
October 1, 2018
Chromium Plated Aluminum Wheels and Aluminum Wheel Trim
Introduction Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take...
May 1, 2013
Chromium Plated Aluminum Wheels and Aluminum Wheel Metal Trim
This standard covers the materials and processing required to chromium plate aluminum wheels and trim. Plating durability requirements are also included. While not all surfaces of a three...
June 1, 2008
Chromium Plated Aluminum Wheels and Aluminum Wheel Metal Trim
This standard covers the materials and processing required to chromium plate aluminum wheels and trim. Plating durability requirements are also included. While not all surfaces of a three...

References

Advertisement