ASTM International - ASTM A681-08
Standard Specification for Tool Steels Alloy
| Organization: | ASTM International |
| Publication Date: | 1 October 2008 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Heat-treatable steels): | 77.140.10 |
scope:
1.1 This specification covers the chemical, mechanical, and physical requirements for available wrought alloy tool steel products.
1.2 These products, which include hot or cold finished bar, plate, sheet, strip, rod, wire, or forgings, are normally fabricated into tools, dies, or fixtures. The selection of a material for a particular application will depend upon design, service conditions, and desired properties.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
abstract:
This specification covers the chemical, mechanical, and physical requirements for available wrought alloy tool steel products. The material shall be made by an electric melting process. It shall... View More
Document History