GMW16878

Sprayable Polyurethane Elastomer for Sound Barriers

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 October 2018
Status: active
Page Count: 4
scope:

Material Description

Two-component, meter-mixed polyurethane elastomers (PUE) which can be applied at varying thicknesses across an area to create a sound barrier. The elastomer is typically filled with barytes or other fillers with high specific-gravities to yield a high-mass layer. Low-density polyurethane foam may then be applied via injection (backfoamed) in order to fabricate a decoupler. Materials must be homogenous and free of voids for maximum acoustic performance. For low-density polyurethane foam for acoustic, decoupler, or dampener backfoamed applications, etc., refer to GMW15065.

Symbols.

Not applicable.

Applicability

Any noise and vibration application where a variable thickness barrier is required.

Remarks

This specification details the requirements of a two-component sprayable polyurethane sound barrier material that can be used for front of dash applications or other applications where a barrier material or barrier-decoupler assembly is required.

Document History

April 1, 2023
Sprayable Polyurethane Elastomer for Sound Barriers
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
GMW16878
October 1, 2018
Sprayable Polyurethane Elastomer for Sound Barriers
Material Description Two-component, meter-mixed polyurethane elastomers (PUE) which can be applied at varying thicknesses across an area to create a sound barrier. The elastomer is typically filled...
February 1, 2013
Sprayable Polyurethane for Sound Barriers and Decouplers
This specification details the requirements of a two-component (2K) sprayable polyurethane sound barrier material that can be used for front of dash applications or other applications where a barrier...

References

Advertisement