GMW16878

Sprayable Polyurethane for Sound Barriers and Decouplers

inactive
Buy Now
Organization: GMW
Publication Date: 1 February 2013
Status: inactive
Page Count: 3
scope:

This specification details the requirements of a two-component (2K) sprayable polyurethane sound barrier material that can be used for front of dash applications or other applications where a barrier material or decoupler assembly is required.

Material Description. Two-component meter-mixed polyurethane (PU) materials which can be applied at varying thicknesses across an area. Expandable polyurethane material may then be applied via injection in order to fabricate a decoupler. Materials must be homogenous and free of voids for maximum acoustic performance.

Typical Applications. Any noise and vibration application where a variable thickness barrier or sound decoupler is required.

Document History

April 1, 2023
Sprayable Polyurethane Elastomer for Sound Barriers
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
October 1, 2018
Sprayable Polyurethane Elastomer for Sound Barriers
Material Description Two-component, meter-mixed polyurethane elastomers (PUE) which can be applied at varying thicknesses across an area to create a sound barrier. The elastomer is typically filled...
GMW16878
February 1, 2013
Sprayable Polyurethane for Sound Barriers and Decouplers
This specification details the requirements of a two-component (2K) sprayable polyurethane sound barrier material that can be used for front of dash applications or other applications where a barrier...

References

Advertisement