GMW18026

Polyoxymethylene Copolymer – High Temperature Diesel Resistant, Injection Moldable

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 October 2018
Status: active
Page Count: 5
scope:

Material Description.

This specification covers the properties of a highly stabilized, high temperature diesel resistant, injection moldable, polyoxymethylene (acetal) copolymer. Acceptable fuels are gasoline and alcohol contented gasoline, and high temperature biodiesel as defined in Table 1.

Symbols.

The material abbreviation according to ISO 11469 is >POM<

Applicability.

Typical applications include the following: fuel system components where increased resistance to high temperature diesel is necessary. Use in gasoline fuel is acceptable per the temperatures referenced in Table 1.

Document History

July 1, 2023
Polyoxymethylene Copolymer – High Temperature Diesel Resistant, Injection Moldable
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
GMW18026
October 1, 2018
Polyoxymethylene Copolymer – High Temperature Diesel Resistant, Injection Moldable
Material Description. This specification covers the properties of a highly stabilized, high temperature diesel resistant, injection moldable, polyoxymethylene (acetal) copolymer. Acceptable fuels...

References

Advertisement