GMW18026
Polyoxymethylene Copolymer – High Temperature Diesel Resistant, Injection Moldable
| Organization: | GMW |
| Publication Date: | 1 July 2023 |
| Status: | active |
| Page Count: | 5 |
scope:
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose/Material Description.
This specification covers the properties of a highly stabilized, high temperature diesel resistant, injection moldable, polyoxymethylene (acetal) copolymer. Acceptable fuels are gasoline and alcohol contented gasoline, and high temperature biodiesel as defined in Table 1.
Symbols.
The material abbreviation according to ISO 11469 is >POM<
Applicability.
Typical applications include the following: fuel system components where increased resistance to high temperature diesel is necessary. Use in gasoline fuel is acceptable per the temperatures referenced in Table 1.
Remarks.
None.
Document History