GMW15582

Acrylonitrile Butadiene Styrene and Polycarbonate Blend, Filled

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 October 2018
Status: active
Page Count: 5
scope:

Material Description. This standard describes material types of filled Acrylonitrile Butadiene Styrene (ABS) and polycarbonate (PC) blends that are used in injection components.

Types. The classification into groups is according to the different properties as described in Table 1 and Table 2.

Paintability. Plastics used for painted applications are required to meet Paint Performance Requirements for New Plastic Materials per GMW16172. Additionally, painted plastic parts are required to meet Painted Plastic Parts Performance Requirements per GMW14797.

Symbols. The material abbreviations according to ISO 11469 are shown in Tables 1.

Applicability. Typical applications include exterior and interior substrates/brackets that require high temperature stability, high strength, and low Coefficient of Linear Thermal Expansion (CLTE).

Document History

GMW15582
October 1, 2018
Acrylonitrile Butadiene Styrene and Polycarbonate Blend, Filled
Material Description. This standard describes material types of filled Acrylonitrile Butadiene Styrene (ABS) and polycarbonate (PC) blends that are used in injection components. Types. The...
May 1, 2013
Acrylonitrile Butadiene Styrene and Polycarbonate Blend, Filled
Material Description. This standard describes material types of filled Acrylonitrile Butadiene Styrene (ABS) and polycarbonate (PC) blends that are used in injection components. Types. The...
February 1, 2008
Acrylonitrile Butadiene Styrene and Polycarbonate Blend, Filled
Material Description. This standard describes materials types of filled acrylonitrile butadiene styrene and polycarbonate blends, which are used in injection components. Code letters, in addition to...

References

Advertisement