GMW15582

Acrylonitrile Butadiene Styrene and Polycarbonate Blend, Filled

inactive
Buy Now
Organization: GMW
Publication Date: 1 May 2013
Status: inactive
Page Count: 5
scope:

Material Description. This standard describes material types of filled Acrylonitrile Butadiene Styrene (ABS) and polycarbonate (PC) blends that are used in injection components.

Types. The classification into groups is according to the different properties as described in Table 1 and Table 2.

Symbols. The material abbreviation according to ISO 11469 is >ABS+PC+GF10<, >ABS+PC+GF20<, >ABS+PC+T8<, >ABS+PC+T18<, and >ABS+PC+T14.

Typical Applications. Typical applications include exterior and interior substrates/brackets that require high temperature stability, high strength, and low Coefficient of Linear Thermal Expansion (CLTE).

Document History

October 1, 2018
Acrylonitrile Butadiene Styrene and Polycarbonate Blend, Filled
Material Description. This standard describes material types of filled Acrylonitrile Butadiene Styrene (ABS) and polycarbonate (PC) blends that are used in injection components. Types. The...
GMW15582
May 1, 2013
Acrylonitrile Butadiene Styrene and Polycarbonate Blend, Filled
Material Description. This standard describes material types of filled Acrylonitrile Butadiene Styrene (ABS) and polycarbonate (PC) blends that are used in injection components. Types. The...
February 1, 2008
Acrylonitrile Butadiene Styrene and Polycarbonate Blend, Filled
Material Description. This standard describes materials types of filled acrylonitrile butadiene styrene and polycarbonate blends, which are used in injection components. Code letters, in addition to...

References

Advertisement