ISO 11425
Rubber hoses and hose assemblies for automobile power-steering systems - Specification
| Organization: | ISO |
| Publication Date: | 1 November 2018 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Transmissions, suspensions): | 43.040.50 |
| ICS Code (Hoses): | 83.140.40 |
scope:
This document specifies requirements for five types of hose and hose assembly used in automobile power-steering systems, the five types differing in their pressure ratings and volumetric expansion. They are for use with fluids in the temperature range −40 °C to +135 °C.
This document is based on performance tests. In order to take account of technological developments, no requirements are included for specific materials, detailed construction or manufacturing methods.
Document History