DOD - SMD 5962-93222

MICROCIRCUIT, LINEAR, CONVERTER, VOLTAGE-TO-FREQUENCY, FREQUENCY-TO-VOLTAGE, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 28 February 2011
Status: inactive
Page Count: 12
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

April 13, 2023
MICROCIRCUIT, LINEAR, CONVERTER, VOLTAGE-TO-FREQUENCY, FREQUENCY-TO-VOLTAGE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
February 16, 2018
MICROCIRCUIT, LINEAR, CONVERTER, VOLTAGE-TO-FREQUENCY, FREQUENCY-TO-VOLTAGE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-93222
February 28, 2011
MICROCIRCUIT, LINEAR, CONVERTER, VOLTAGE-TO-FREQUENCY, FREQUENCY-TO-VOLTAGE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 8, 2002
MICROCIRCUIT, LINEAR, CONVERTER, VOLTAGE-TO-FREQUENCY, FREQUENCY-TO-VOLTAGE, MONOLITHIC SILICON
A description is not available for this item.
October 18, 1993
MICROCIRCUIT, LINEAR, CONVERTER, VOLTAGE-TO-FREQUENCY, FREQUENCY-TO-VOLTAGE, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
October 1, 1993
MICROCIRCUIT, LINEAR, CONVERTER, VOLTAGE-TO-FREQUENCY, FREQUENCY-TO-VOLTAGE, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement