DS/EN 3660-005

Aerospace series – Cable outlet accessories for circular and rectangular electrical and optical connectors – Part 005: Cable outlet, style A, 90°, unsealed with clamp strain relief – Product standard

inactive
Organization: DS
Publication Date: 29 October 2018
Status: inactive
Page Count: 13
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This document defines a range of cable outlets, style A, 90°, unsealed with clamp strain relief for use under the following conditions: Associated electrical connector(s) : EN 3660-002 Temperature range, Class N : - 65 °C to 200 °C Class W : - 65 °C to 175 °C Class K : - 65 °C to 260 °C Class A : - 65 °C to 260 °C Class T : - 65 °C to 175 °C (Nickel PTFE plating) Class Z : - 65 °C to 175 °C (Black zinc nickel plating)

Document History

May 6, 2019
Aerospace series – Cable outlet accessories for circular and rectangular electrical and optical connectors – Part 005: Cable outlet, style A, 90°, unsealed with clamp strain relief – Product standard
This European Standard defines a range of cable outlets, style A, 90°, unsealed with clamp strain relief for use under the following conditions: Associated electrical connector(s) : EN 3660-002...
DS/EN 3660-005
October 29, 2018
Aerospace series – Cable outlet accessories for circular and rectangular electrical and optical connectors – Part 005: Cable outlet, style A, 90°, unsealed with clamp strain relief – Product standard
This document defines a range of cable outlets, style A, 90°, unsealed with clamp strain relief for use under the following conditions: Associated electrical connector(s) : EN 3660-002 Temperature...
November 18, 2009
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 005: Cable outlet, style A, 90°, unsealed with clamp strain relief for EN 2997 and EN 4067 - Product standard
This European Standard defines a range of cable outlets, style A, 90°, unsealed with clamp strain relief for use under the following conditions: Associated electrical connector(s) : EN 3660-002...
September 7, 2006
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 005: Cable outlet, style A, 90, unsealed with clamp strain relief for EN 2997 and EN 4067 - Product standard
This product standard defines a range of cable outlets, style A, 90°, unsealed with clamp strain relief for use under the following conditions: Associated electrical connector(s) : EN 3660-002...
Aerospace series – Cable outlet accessories for circular and rectangular electrical and optical connectors – Part 005: Cable outlet, style A, 90°, unsealed with clamp strain relief – Product standard
This document defines a range of cable outlets, style A, 90°, unsealed with clamp strain relief for use under the following conditions: Associated electrical connector(s): EN 3660-002 Temperature...
Aerospace series – Cable outlet accessories for circular and rectangular electrical and optical connectors – Part 005: Cable outlet, style A, 90°, unsealed with clamp strain relief – Product standard
This document specifies a range of cable outlets, style A, 90°, unsealed with clamp strain relief for use under the following conditions: Associated electrical connector(s): EN 3660 002 Temperature...
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 005: Cable outlet, style A, 90°, unsealed with clamp strain relief for EN 2997 and EN 4067 - Product standard
This product standard defines a range of cable outlets, style A, 90°, unsealed with clamp strain relief for use under the following conditions: Associated electrical connector(s) : EN 3660-002...
Advertisement