DSF/FPREN 3660-005
Aerospace series – Cable outlet accessories for circular and rectangular electrical and optical connectors – Part 005: Cable outlet, style A, 90°, unsealed with clamp strain relief – Product standard
| Organization: | DS |
| Status: | pending |
| Page Count: | 15 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This document specifies a range of cable outlets, style A, 90°, unsealed with clamp strain relief for use under the following conditions: Associated electrical connector(s): EN 3660 002 Temperature range, Class N: −65 °C to 200 °C Class W: −65 °C to 175 °C Class K: −65 °C to 260 °C Class A: −65 °C to 260 °C Class T: −65 °C to 175 °C (nickel PTFE plating) Class Z: −65 °C to 175 °C (black zinc nickel plating)
Document History