DS/EN 62707-1

LED-binning – Part 1: General requirements and white colour grid intended for automotive applications

active, Most Current
Buy Now
Organization: DS
Publication Date: 29 October 2018
Status: active
Page Count: 14
ICS Code (Other standards related to lamps): 29.140.99
scope:

This part of IEC 62707 specifies general requirements, a grid and a corresponding code for the colour binning of white LED packages emitting incoherent, visible radiation. It applies for LED packages. Other parts of the IEC 62707 series covering chromaticity of coloured LED packages, luminous flux/luminous intensity, colour rendering and forward voltage are in preparation or under consideration. NOTE 1 - This International Standard does not apply for LED modules, LED lamps and LED luminaires. NOTE 2 - Even though the words "white light" are used, the purpose of this International Standard is not to define "white light", but to specify a grid and a corresponding colour code for the colour binning of white LED packages emitting incoherent, visible radiation. The area covered by the grid may differ from the definition of white light given in other standards or regulations.

Document History

DS/EN 62707-1
October 29, 2018
LED-binning – Part 1: General requirements and white colour grid intended for automotive applications
This part of IEC 62707 specifies general requirements, a grid and a corresponding code for the colour binning of white LED packages emitting incoherent, visible radiation. It applies for LED...
March 19, 2014
LED-binning - Part 1: General requirements and white colour grid
This part of IEC 62707 specifies general requirements, a grid and a corresponding code for the colour binning of white LED packages emitting incoherent, visible radiation. It applies for LED...
LED-binning – Part 1: General requirements and white colour grid
This part of IEC 62707 specifies general requirements, a grid and a corresponding code for the colour binning of white LED packages emitting incoherent, visible radiation. It applies for LED...
LED - Binning -- Part 1: General requirements and white grid
This part of the International Standard specifies general requirements and a grid and a corresponding code for the colour binning of white LEDs emitting incoherent, visible radiation. It applies for...
LED - Binning - Part 1: General requirements and white grid
This part of the International Standard specifies general requirements and a grid and a corresponding code for the colour binning of white LEDs emitting incoherent, visible radiation. It applies for...
Advertisement