DS/EN 62707-1
LED-binning - Part 1: General requirements and white colour grid
| Organization: | DS |
| Publication Date: | 19 March 2014 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
scope:
This part of IEC 62707 specifies general requirements, a grid and a corresponding code for the colour binning of white LED packages emitting incoherent, visible radiation. It applies for LED packages. Other parts of the IEC 62707 series covering chromaticity of coloured LED packages, luminous flux/luminous intensity, colour rendering and forward voltage are in preparation or under consideration. NOTE 1 This International Standard does not apply for LED modules, LED lamps and LED luminaires. NOTE 2 Even though the words "white light" are used, the purpose of this International Standard is not to define "white light", but to specify a grid and a corresponding colour code for the colour binning of white LED packages emitting incoherent, visible radiation. The area covered by the grid may differ from the definition of white light given in other standards or regulations.
Document History