CEN - EN ISO 22476-8
Geotechnical investigation and testing - Field testing - Part 8: Full displacement pressuremeter test
| Organization: | CEN |
| Publication Date: | 1 October 2018 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Earthworks. Excavations. Foundation construction. Underground works): | 93.020 |
scope:
This document specifies the equipment requirements, execution of and reporting on full displacement pressuremeter (FDP) tests.
NOTE This document fulfils the requirements for full displacement pressurementer test as part of the geotechnical investigation services according to EN 1997‑1 and EN 1997‑2.
Tests with the full displacement pressuremeter cover the measurement in situ of the deformation of soils and weak rocks by the expansion/contractio
Document History