ISO - 22476-4
Geotechnical investigation and testing — Field testing — Part 4: Prebored pressuremeter test by Ménard procedure
| Organization: | ISO |
| Publication Date: | 1 September 2021 |
| Status: | active |
| Page Count: | 70 |
| ICS Code (Earthworks. Excavations. Foundation construction. Underground works): | 93.020 |
scope:
This document specifies equipment requirements, the execution of and reporting on the Ménard pressuremeter test.
This document describes the procedure for conducting a Ménard pressuremeter test in natural grounds, treated or untreated fills, either on land or off-shore.
The pressuremeter tests results of this document are suited to a quantitative determination of ground strength and deformation parameters. They can yield lithological information in conjunction with measuring while drilling performed when creating the borehole (according to ISO 22476-15). They can also be combined with direct investigation (e.g. sampling according to ISO 22475-1) or compared with other in situ tests (see EN 1997-2).
Document History