ISO 22476-5

Geotechnical investigation and testing - Field testing - Part 5: Flexible dilatometer test

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 December 2012
Status: active
Page Count: 38
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

This part of ISO 22476 specifies the equipment requirements, execution of and reporting on flexible dilatometer tests.

NOTE This part of ISO 22476 fulfils the requirements for flexible dilatometer tests as part of geotechnical investigation and testing according to EN 1997-1 [1] and EN 1997-2 [2].

This part of ISO 22476 is applicable to tests in ground stiff enough not to be adversely affected by the drilling operation.

This part of ISO 22476 is applicable to four procedures for conducting a test with the flexible dilatometer.

This part of ISO 22476 applies to tests performed up to 1 800 m depth. Testing can be conducted either on land or off-shore.

Document History

March 1, 2023
Geotechnical investigation and testing — Field testing — Part 5: Prebored pressuremeter test
This document is applicable to pressuremeter tests using cylindrical flexible probes placed in preexistent boreholes using testing procedures other than the Menard procedure. Pressuremeter tests...
ISO 22476-5
December 1, 2012
Geotechnical investigation and testing - Field testing - Part 5: Flexible dilatometer test
This part of ISO 22476 specifies the equipment requirements, execution of and reporting on flexible dilatometer tests. NOTE This part of ISO 22476 fulfils the requirements for flexible dilatometer...

References

Advertisement