FORD WE505

WELD NUT – HEXAGON FLANGE – PROOF LOAD 10 CAPABILITY CATEGORY 250.020

inactive
Buy Now
Organization: FORD
Publication Date: 22 November 2017
Status: inactive
Page Count: 3
scope:

FOREWORD:

This standard was released originally to cover hexagon flange weld nuts capable of withstanding the proof load equivalent to a property class 10.

Two styles of weld projections are included, elongated and round:

Elongated projections are suitable for welding to relatively thin steel with and without light duty coatings. Round projections are intended for welding to relatively thicker steel and steels with heavy duty coatings such as 60G60GHD.

Before selecting the projection type Engineering should consult with the welding experts in Manufacturing to ensure that the correct projection shape is specified to meet material and welding equipment capability.

The different projection types are available in a threaded version and an un-threaded version with a hole size suitable to accept thread forming screws.

The design of these nuts is similar to nuts manufactured in accordance with ISO/FDIS 21670.

Document History

September 19, 2022
WELD NUT – HEXAGON FLANGE – STANDARD PROJECTIONS CATEGORY 250.020
This standard covers weld nuts capable of withstanding property class 10 proof loads. They are referred to as being “equivalent” to property class 10 due to the selection of steel more suitable for...
April 28, 2022
WELD NUT – HEXAGON FLANGE – STANDARD PROJECTIONS CATEGORY 250.020
This standard covers weld nuts capable of withstanding the proof load equivalent to property class 10. Two styles of weld projections are included, Elongated projections are suitable for welding to...
August 31, 2021
WELD NUT – HEXAGON FLANGE – STANDARD PROJECTIONS CATEGORY 250.020
This standard covers weld nuts capable of withstanding the proof load equivalent to property class 10. Two styles of weld projections are included, Elongated projections are suitable for welding to...
October 24, 2019
WELD NUT – HEXAGON FLANGE – STANDARD PROJECTIONS CATEGORY 250.020
This standard was released originally to cover hexagon flange weld nuts capable of withstanding the proof load equivalent to a property class 10. Two styles of weld projections are included,...
FORD WE505
November 22, 2017
WELD NUT – HEXAGON FLANGE – PROOF LOAD 10 CAPABILITY CATEGORY 250.020
FOREWORD: This standard was released originally to cover hexagon flange weld nuts capable of withstanding the proof load equivalent to a property class 10. Two styles of weld projections are...
April 13, 2016
WELD NUT – HEXAGON FLANGE – PROOF LOAD 10 CAPABILITY CATEGORY 250.020
FOREWORD: This standard was released originally to cover hexagon flange weld nuts capable of withstanding the proof load equivalent to a property class 10. Two styles of weld projections are...
March 11, 2010
WELD NUT – HEXAGON FLANGE – PROOF LOAD 10 CAPABILITY CATEGORY 250.020
FOREWORD: This standard was released originally to cover hexagon flange weld nuts capable of withstanding the proof load equivalent to a property class 10. Two styles of weld projections are...
September 1, 2007
WELD NUT – HEXAGON FLANGE – PROOF LOAD 10 CAPABILITY
FOREWORD: This standard was released originally to cover hexagon flange weld nuts capable of withstanding the proof load equivalent to a property class 10. Two styles of weld projections are...
March 1, 2007
WELD NUT – HEXAGON FLANGE – PROOF LOAD 10 CAPABILITY
A description is not available for this item.

References

Advertisement