FORD - WE 505
WELD NUT – HEXAGON FLANGE – STANDARD PROJECTIONS CATEGORY 250.020
| Organization: | FORD |
| Publication Date: | 28 April 2022 |
| Status: | inactive |
| Page Count: | 3 |
scope:
This standard covers weld nuts capable of withstanding the proof load equivalent to property class 10.
Two styles of weld projections are included,
Elongated projections are suitable for welding to relatively thin coated and uncoated steel.
Round projections are intended for welding to relatively thicker steel or coated steel.
Before selecting the projection type, Engineering should consult with the welding experts in manufacturing to ensure that the correct projection shape is specified to meet material and welding equipment capability.
The different projection types are available in a threaded version and un-threaded version with a hole size suitable to accept thread forming screws.
The design of these nuts is similar to nuts manufactured in accordance with ISO 21670.
Document History