DS/EN ISO 8130-3
Coating powders – Part 3: Determination of density by liquid displacement pyknometer
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 21 January 2011 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
The method is based on a determination of the mass and the volume of a test portion. The pyknometer (in accordance with ISO 787-10) has to use a liquid that completely wets the product under test without swelling or dissolving it.
Document History
July 19, 2021
Coating powders – Part 3: Determination of density by liquid displacement pyknometer (ISO 8130-3:2021)
This document specifies a liquid displacement pycnometer method for the determination of the density of coating powders. The method is based on a determination of the mass and the volume of a test...
DS/EN ISO 8130-3
January 21, 2011
Coating powders – Part 3: Determination of density by liquid displacement pyknometer
The method is based on a determination of the mass and the volume of a test portion. The pyknometer (in accordance with ISO 787-10) has to use a liquid that completely wets the product under test...
Coating powders – Part 3: Determination of density by liquid displacement pyknometer (ISO/DIS 8130-3:2020)
This document specifies a liquid displacement pycnometer method for the determination of the density of coating powders. The method is based on a determination of the mass and the volume of a test...
Coating powders - Part 3: Determination of density by liquid displacement pyknometer (ISO 8130-3:1992)
The method is based on a determination of the mass and the volume of a test portion. The pyknometer (in accordance with ISO 787-10) has to use a liquid that completely wets the product under test...