DSF/PREN ISO 8130-3

Coating powders – Part 3: Determination of density by liquid displacement pyknometer (ISO/DIS 8130-3:2020)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 10
ICS Code (Paints and varnishes): 87.040
scope:

This document specifies a liquid displacement pycnometer method for the determination of the density of coating powders. The method is based on a determination of the mass and the volume of a test portion. Coating powders with density < 1 g/cm3, may be measured in accordance with ISO 1183-1 and the appropriate method, by agreement.

Document History

July 19, 2021
Coating powders – Part 3: Determination of density by liquid displacement pyknometer (ISO 8130-3:2021)
This document specifies a liquid displacement pycnometer method for the determination of the density of coating powders. The method is based on a determination of the mass and the volume of a test...
January 21, 2011
Coating powders – Part 3: Determination of density by liquid displacement pyknometer
The method is based on a determination of the mass and the volume of a test portion. The pyknometer (in accordance with ISO 787-10) has to use a liquid that completely wets the product under test...
DSF/PREN ISO 8130-3
Coating powders – Part 3: Determination of density by liquid displacement pyknometer (ISO/DIS 8130-3:2020)
This document specifies a liquid displacement pycnometer method for the determination of the density of coating powders. The method is based on a determination of the mass and the volume of a test...
Coating powders - Part 3: Determination of density by liquid displacement pyknometer (ISO 8130-3:1992)
The method is based on a determination of the mass and the volume of a test portion. The pyknometer (in accordance with ISO 787-10) has to use a liquid that completely wets the product under test...
Advertisement